Battery-operated kitchen scale with automatic shut-off and conversion function. Weighs up to 5kg in gradations of 1g. Includes reset/tare function.
Specs
Alternatives
Options
Technical details
Accuracy
1 g
Maximum weight (capacity)
5 kg
Automatic shut off
Conversion function
Memory backup
Power
1 x 9V Battery (not included)
Reset/tare function
Lamp power
1 x 9V Battery (not included)
Type
Electronic
Technical details
Easy to clean
Auto zero
Capacity
5kg 11lb
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.